Vishay Precision Group Thick Film Resistors - SMD 1/10watt 69.8Kohms 1% CRCW060369K8FKEA

Description
Thick Film Resistors - SMD 1/10watt 69.8Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 69.8Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 69.8Kohms 1% - CRCW060369K8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 69.8Kohms 1%
CRCW060369K8FKEA
Thick Film Resistors - SMD 1/10watt 69.8Kohms 1% CRCW060369K8FKEA
Thick Film Resistors - SMD 1/10watt 69.8Kohms 1%

Thick Film Resistors - SMD 1/10watt 69.8Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-69.8KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-69.8KHCT-ND
Chip Resistor - Surface Mount 541-69.8KHCT-ND
69.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

69.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-69.8KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-69.8KHTR-ND
Chip Resistor - Surface Mount 541-69.8KHTR-ND
69.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

69.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-69.8KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-69.8KHDKR-ND
Chip Resistor - Surface Mount 541-69.8KHDKR-ND
69.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

69.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 69K8, 1%, 0.1W, 0603; Resistance Vishay - 52K8688 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 69K8, 1%, 0.1W, 0603; Resistance Vishay
52K8688
Res, Thick Film, 69K8, 1%, 0.1W, 0603; Resistance Vishay 52K8688
RES, THICK FILM, 69K8, 1%, 0.1W, 0603; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 69K8, 1%, 0.1W, 0603; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 69K8, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8689 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 69K8, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8689
Res, Thick Film, 69K8, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8689
RES, THICK FILM, 69K8, 1%, 0.1W, 0603, REEL; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 69K8, 1%, 0.1W, 0603, REEL; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060369K8FKEA 541-69.8KHCT-ND 52K8688 52K8689
Product Name Thick Film Resistors - SMD 1/10watt 69.8Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 69K8, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 69K8, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 69800 ohms 69800 ohms 69800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details