Vishay Intertechnology, Inc. RES 698 OHM 1/10W 1% 0603 SMD CRCW0603698RFKTA

Description
RES 698ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 698ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/10W 1% 0603 SMD - CRCW0603698RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/10W 1% 0603 SMD
CRCW0603698RFKTA
RES 698 OHM 1/10W 1% 0603 SMD CRCW0603698RFKTA
RES 698ohm 1/10W 1% 0603 SMD

RES 698ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603698RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603698RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603698RFKTATR-ND
698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603698RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603698RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603698RFKTACT-ND
RES SMD 698 OHM 1% 1/10W 0603

RES SMD 698 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603698RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603698RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603698RFKTADKR-ND
RES SMD 698 OHM 1% 1/10W 0603

RES SMD 698 OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603698RFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603698RFKTA
Resistors - Chip Resistor - Surface Mount CRCW0603698RFKTA
RES SMD 698 OHM 1% 1/10W 0603

RES SMD 698 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0603698RFKTA 541-CRCW0603698RFKTATR-ND CRCW0603698RFKTA
Product Name RES 698 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details