VISHAY INTERTECHNOLOGY, INC.
CRCW06036981F -- 6.98K RES 1% 0603 1/16W
Vishay Intertechnology, Inc.
6.98K RES 1% 0603 1/16W
CRCW06036981F
Description
6.98K RES 1% 0603 1/16W
Request a Quote
Email Supplier
Description
6.98K RES 1% 0603 1/16W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06036981F |
|
Product Name
|
6.98K RES 1% 0603 1/16W |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers