Vishay Intertechnology, Inc. RESISTOR, 0603, 68.1, 1% CRCW060368R1FXXX

Description
RESISTOR, 0603, 68.1, 1%
Request a Quote
Description
RESISTOR, 0603, 68.1, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0603, 68.1, 1% - CRCW060368R1FXXX - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0603, 68.1, 1%
CRCW060368R1FXXX
RESISTOR, 0603, 68.1, 1% CRCW060368R1FXXX
RESISTOR, 0603, 68.1, 1%

RESISTOR, 0603, 68.1, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060368R1FXXX
Product Name RESISTOR, 0603, 68.1, 1%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details