Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060368R1FKTA

Description
68.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060368R1FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060368R1FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060368R1FKTADKR-ND
68.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060368R1FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060368R1FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060368R1FKTACT-ND
68.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060368R1FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060368R1FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060368R1FKTATR-ND
68.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060368R1FKTA - CRCW060368R1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060368R1FKTA
CRCW060368R1FKTA
CRCW060368R1FKTA CRCW060368R1FKTA
CRCW060368R1FKTA

CRCW060368R1FKTA

Supplier's Site
Res, Thick Film, 68R1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R1, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4334
Res, Thick Film, 68R1, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4334
RES, THICK FILM, 68R1, 1%, 0.1W, 0603, REEL; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 68R1, 1%, 0.1W, 0603, REEL; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060368R1FKTADKR-ND CRCW060368R1FKTA 07J4334
Product Name Chip Resistor - Surface Mount CRCW060368R1FKTA Res, Thick Film, 68R1, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD685JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers