Vishay Intertechnology, Inc. RES, 0603, 1/16W, 100PPM, 68.1, 1% CRCW060368R1FKEB

Description
RES, 0603, 1/16W, 100PPM, 68.1, 1%
Request a Quote Datasheet
Description
RES, 0603, 1/16W, 100PPM, 68.1, 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 1/16W, 100PPM, 68.1, 1% - CRCW060368R1FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 1/16W, 100PPM, 68.1, 1%
CRCW060368R1FKEB
RES, 0603, 1/16W, 100PPM, 68.1, 1% CRCW060368R1FKEB
RES, 0603, 1/16W, 100PPM, 68.1, 1%

RES, 0603, 1/16W, 100PPM, 68.1, 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060368R1FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060368R1FKEB-ND
Chip Resistor - Surface Mount CRCW060368R1FKEB-ND
68.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060368R1FKEB CRCW060368R1FKEB-ND
Product Name RES, 0603, 1/16W, 100PPM, 68.1, 1% Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details