Vishay Intertechnology, Inc. RES 68.1 OHM .25W 1% 0603 SMD CRCW060368R1FKEAHP

Description
RES 68.1ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 68.1ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM .25W 1% 0603 SMD - CRCW060368R1FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM .25W 1% 0603 SMD
CRCW060368R1FKEAHP
RES 68.1 OHM .25W 1% 0603 SMD CRCW060368R1FKEAHP
RES 68.1ohm .25W 1% 0603 SMD

RES 68.1ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060368R1FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060368R1FKEAHP-ND
Chip Resistor - Surface Mount CRCW060368R1FKEAHP-ND
68.1 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68.1 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060368R1FKEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060368R1FKEAHP
Resistors - Chip Resistor - Surface Mount CRCW060368R1FKEAHP
RES SMD 68.1 OHM 1% 1/3W 0603

RES SMD 68.1 OHM 1% 1/3W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW060368R1FKEAHP CRCW060368R1FKEAHP-ND CRCW060368R1FKEAHP
Product Name RES 68.1 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers