Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance: 5%; Power Rating:100m... CRCW060368R0JNEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance: 5%; Power Rating:100m...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance: 5%; Power Rating:100m...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance: 5%; Power Rating:100m... - CRCW060368R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance: 5%; Power Rating:100m...
CRCW060368R0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance: 5%; Power Rating:100m... CRCW060368R0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance: 5%; Power Rating:100m...

Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance: 5%; Power Rating:100m...

Supplier's Site
Chip Resistor - Surface Mount - 541-68GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68GDKR-ND
Chip Resistor - Surface Mount 541-68GDKR-ND
68 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68GCT-ND
Chip Resistor - Surface Mount 541-68GCT-ND
68 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68GTR-ND
Chip Resistor - Surface Mount 541-68GTR-ND
68 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 68R, 5%, 0.1W, 0603; Resistance Vishay - 59M6830 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 5%, 0.1W, 0603; Resistance Vishay
59M6830
Res, Thick Film, 68R, 5%, 0.1W, 0603; Resistance Vishay 59M6830
RES, THICK FILM, 68R, 5%, 0.1W, 0603; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 68R, 5%, 0.1W, 0603; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68R, 5%, 0.1W, 0603, Reel; Resistance Vishay - 97H7886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 5%, 0.1W, 0603, Reel; Resistance Vishay
97H7886
Res, Thick Film, 68R, 5%, 0.1W, 0603, Reel; Resistance Vishay 97H7886
RES, THICK FILM, 68R, 5%, 0.1W, 0603, REEL; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68R, 5%, 0.1W, 0603, REEL; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW060368R0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060368R0JNEA
Chip Resistor - Surface Mount CRCW060368R0JNEA
RES SMD 68 OHM 5% 1/10W 0603

RES SMD 68 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW060368R0JNEA 541-68GDKR-ND 59M6830 97H7886 CRCW060368R0JNEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance: 5%; Power Rating:100m... Chip Resistor - Surface Mount Res, Thick Film, 68R, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 68R, 5%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details