Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 68ohms 1% CRCW060368R0FT-RT5

Description
Thick Film Resistors - SMD 1/10watt 68ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1/10watt 68ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 68ohms 1% - CRCW060368R0FT-RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 68ohms 1%
CRCW060368R0FT-RT5
Thick Film Resistors - SMD 1/10watt 68ohms 1% CRCW060368R0FT-RT5
Thick Film Resistors - SMD 1/10watt 68ohms 1%

Thick Film Resistors - SMD 1/10watt 68ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060368R0FT-RT5
Product Name Thick Film Resistors - SMD 1/10watt 68ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers