Vishay Precision Group Chip Resistor - Surface Mount CRCW060368R0FKTA

Description
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060368R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060368R0FKTA-ND
Chip Resistor - Surface Mount CRCW060368R0FKTA-ND
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW060368R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW060368R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW060368R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Res, Thick Film, 68R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4333
Res, Thick Film, 68R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4333
RES, THICK FILM, 68R, 1%, 0.1W, 0603, REEL; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 68R, 1%, 0.1W, 0603, REEL; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060368R0FKTA-ND CRCW060368R0FKTA 07J4333
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Res, Thick Film, 68R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676195-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154 ohms
View Details
3 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details