Vishay Precision Group Chip Resistor - Surface Mount CRCW060368R0FKEB

Description
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060368R0FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060368R0FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060368R0FKEBCT-ND
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060368R0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060368R0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060368R0FKEBTR-ND
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RESISTOR, THICK FILM, 68.0 1%, 0603 - CRCW060368R0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, THICK FILM, 68.0 1%, 0603
CRCW060368R0FKEB
RESISTOR, THICK FILM, 68.0 1%, 0603 CRCW060368R0FKEB
RESISTOR, THICK FILM, 68.0 1%, 0603

RESISTOR, THICK FILM, 68.0 1%, 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060368R0FKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060368R0FKEB
Resistors - Chip Resistor - Surface Mount CRCW060368R0FKEB
RES SMD 68 OHM 1% 1/10W 0603

RES SMD 68 OHM 1% 1/10W 0603

Supplier's Site
Res, 68Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3053
Res, 68Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3053
RES, 68OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 68OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW060368R0FKEBCT-ND CRCW060368R0FKEB CRCW060368R0FKEB 33AK3053
Product Name Chip Resistor - Surface Mount RESISTOR, THICK FILM, 68.0 1%, 0603 Resistors - Chip Resistor - Surface Mount Res, 68Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573182 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details