Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Series: CRCW-HP
Category: Resistors Chip Resistor - Surface Mount
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 68 Ohms
Tolerance: ±1%
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
0603 68 Ohm 1% Thick Film Resistor, 0.25W, 75V, AEC-Q200 Product overview: CRCW060368R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68 Ohm, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 68 Ohm, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060368R0FKEAH
RES 68.0ohm .25W 1% 0603 SMD
68 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
68 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
68 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
SMD Chip Resistor, 68 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW060368R0FKEAHP | CRCW060368R0FKEAHP | 541-68.0STR-ND | 41R4697 | |
| Product Name | Resistors Chip Resistor - Surface Mount | Automotive 68 Ohm 0.25W 75V Resistor | RES 68.0 OHM .25W 1% 0603 SMD | Chip Resistor - Surface Mount | Smd Chip Resistor, 68 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay |
| Technology / Construction | MetalFilm; Thick Film (Chip) | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | 68 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.3330 watts | 0.2500 watts | 0.3330 watts | ||
| Operating DC Voltage | 75 volts |