Vishay Precision Group Thick Film Resistors - SMD 1/10watt 68ohms 1% CRCW060368R0FKEA

Description
Thick Film Resistors - SMD 1/10watt 68ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 68ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 68ohms 1% - CRCW060368R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 68ohms 1%
CRCW060368R0FKEA
Thick Film Resistors - SMD 1/10watt 68ohms 1% CRCW060368R0FKEA
Thick Film Resistors - SMD 1/10watt 68ohms 1%

Thick Film Resistors - SMD 1/10watt 68ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-68.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0HTR-ND
Chip Resistor - Surface Mount 541-68.0HTR-ND
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0HCT-ND
Chip Resistor - Surface Mount 541-68.0HCT-ND
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0HDKR-ND
Chip Resistor - Surface Mount 541-68.0HDKR-ND
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790645
Surface Mount Resistors 6790645
Vishay CRCW060368R0FKEA

Vishay CRCW060368R0FKEA

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW060368R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060368R0FKEA
Automotive 75V 100mW Resistor 52-CRCW060368R0FKEA
0603 Thick Film Resistor, 68R, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060368R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060368R0FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 68R, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060368R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060368R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060368R0FKEA
718124-CRCW060368R0FKEA
Chip Resistor - Surface Mount - CRCW060368R0FKEA 718124-CRCW060368R0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 718124-CRCW060368R0F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)

Manufacturer: Vishay Dale
Win Source Part Number: 718124-CRCW060368R0FKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 68 Ohms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)

Buy Now
Chip Resistor - Surface Mount - CRCW060368R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060368R0FKEA
Chip Resistor - Surface Mount CRCW060368R0FKEA
RES SMD 68 OHM 1% 1/10W 0603

RES SMD 68 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 68R, 1%, 0.1W, 0603; Resistance Vishay - 52K8677 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 1%, 0.1W, 0603; Resistance Vishay
52K8677
Res, Thick Film, 68R, 1%, 0.1W, 0603; Resistance Vishay 52K8677
RES, THICK FILM, 68R, 1%, 0.1W, 0603; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 68R, 1%, 0.1W, 0603; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 43C4533 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 1%, 0.1W, 0603, Reel; Resistance Vishay
43C4533
Res, Thick Film, 68R, 1%, 0.1W, 0603, Reel; Resistance Vishay 43C4533
RES, THICK FILM, 68R, 1%, 0.1W, 0603, REEL; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68R, 1%, 0.1W, 0603, REEL; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5411 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5411
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5411
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW060368R0FKEA 541-68.0HTR-ND 6790645 52-CRCW060368R0FKEA 718124-CRCW060368R0FKEA CRCW060368R0FKEA 52K8677 43C4533 61M5411
Product Name Thick Film Resistors - SMD 1/10watt 68ohms 1% Chip Resistor - Surface Mount Surface Mount Resistors Automotive 75V 100mW Resistor Chip Resistor - Surface Mount - CRCW060368R0FKEA Chip Resistor - Surface Mount Res, Thick Film, 68R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 68R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details