Vishay Precision Group Thick Film Resistors - SMD 1/10watt 68.1Kohms 1% CRCW060368K1FKTA

Description
Thick Film Resistors - SMD 1/10watt 68.1Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 68.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 68.1Kohms 1% - CRCW060368K1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 68.1Kohms 1%
CRCW060368K1FKTA
Thick Film Resistors - SMD 1/10watt 68.1Kohms 1% CRCW060368K1FKTA
Thick Film Resistors - SMD 1/10watt 68.1Kohms 1%

Thick Film Resistors - SMD 1/10watt 68.1Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060368K1FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060368K1FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060368K1FKTATR-ND
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060368K1FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060368K1FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060368K1FKTACT-ND
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060368K1FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060368K1FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060368K1FKTADKR-ND
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060368K1FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060368K1FKTA
Resistors - Chip Resistor - Surface Mount CRCW060368K1FKTA
RES SMD 68.1K OHM 1% 1/10W 0603

RES SMD 68.1K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 68K1, 1%, 0.1W, 0603; Resistance Vishay - 92B6559 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K1, 1%, 0.1W, 0603; Resistance Vishay
92B6559
Res, Thick Film, 68K1, 1%, 0.1W, 0603; Resistance Vishay 92B6559
RES, THICK FILM, 68K1, 1%, 0.1W, 0603; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 68K1, 1%, 0.1W, 0603; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060368K1FKTA 541-CRCW060368K1FKTATR-ND CRCW060368K1FKTA 92B6559
Product Name Thick Film Resistors - SMD 1/10watt 68.1Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 68K1, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 68100 ohms 68100 ohms 68100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567527 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details