Vishay Intertechnology, Inc. Res Thick Film 0603 68.1K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060368K1FKEC

Description
Res Thick Film 0603 68.1K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 68.1K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 68.1K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW060368K1FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 68.1K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW060368K1FKEC
Res Thick Film 0603 68.1K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060368K1FKEC
Res Thick Film 0603 68.1K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 68.1K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW060368K1FKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060368K1FKEC-ND
Chip Resistor - Surface Mount CRCW060368K1FKEC-ND
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060368K1FKEC CRCW060368K1FKEC-ND
Product Name Res Thick Film 0603 68.1K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573288 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers