Vishay Precision Group Chip Resistor - Surface Mount CRCW060368K1FKEAC

Description
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5527-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5527-2-ND
Chip Resistor - Surface Mount 541-5527-2-ND
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5527-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5527-6-ND
Chip Resistor - Surface Mount 541-5527-6-ND
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5527-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5527-1-ND
Chip Resistor - Surface Mount 541-5527-1-ND
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060368K1FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060368K1FKEAC
Chip Resistor - Surface Mount CRCW060368K1FKEAC
RES 68.1K OHM 1% 1/10W 0603

RES 68.1K OHM 1% 1/10W 0603

Supplier's Site Datasheet
D11/crcw0603-C 100 68K1 1% Et1 E3 Vishay - 95AC8851 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 68K1 1% Et1 E3 Vishay
95AC8851
D11/crcw0603-C 100 68K1 1% Et1 E3 Vishay 95AC8851
D11/CRCW0603-C 100 68K1 1% ET1 E3

D11/CRCW0603-C 100 68K1 1% ET1 E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-5527-2-ND CRCW060368K1FKEAC 95AC8851
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D11/crcw0603-C 100 68K1 1% Et1 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers