Vishay Precision Group Chip Resistor - Surface Mount CRCW060368K1FKEA

Description
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-68.1KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1KHDKR-ND
Chip Resistor - Surface Mount 541-68.1KHDKR-ND
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1KHCT-ND
Chip Resistor - Surface Mount 541-68.1KHCT-ND
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1KHTR-ND
Chip Resistor - Surface Mount 541-68.1KHTR-ND
68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 75V 100mW Resistor - 52-CRCW060368K1FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW060368K1FKEA
SMD 75V 100mW Resistor 52-CRCW060368K1FKEA
0603 Thick Film Resistor, 68.1kR, 1%, 75V, 100mW, SMD Product overview: CRCW060368K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060368K1FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 68.1kR, 1%, 75V, 100mW, SMD Product overview: CRCW060368K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060368K1FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060368K1FKEA - 915877-CRCW060368K1FKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060368K1FKEA
915877-CRCW060368K1FKEA
Chip Resistor - Surface Mount - CRCW060368K1FKEA 915877-CRCW060368K1FKEA
Manufacturer: Vishay Win Source Part Number: 915877-CRCW060368K1F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-68.1KHTR, 541-68.1KHDKR, 541-68.1KHCT, D11/CRCW0603 100 68K1 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 915877-CRCW060368K1FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-68.1KHTR, 541-68.1KHDKR, 541-68.1KHCT, D11/CRCW0603 100 68K1 1% ET1 E3

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW060368K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW060368K1FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW060368K1FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Surface Mount Resistors - 6790642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790642
Surface Mount Resistors 6790642
Vishay CRCW060368K1FKEA

Vishay CRCW060368K1FKEA

Supplier's Site
Res, Thick Film, 68K1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K1, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3998
Res, Thick Film, 68K1, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3998
RES, THICK FILM, 68K1, 1%, 0.1W, 0603, REEL; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68K1, 1%, 0.1W, 0603, REEL; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68K1, 1%, 0.1W, 0603; Resistance Vishay - 52K8676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K1, 1%, 0.1W, 0603; Resistance Vishay
52K8676
Res, Thick Film, 68K1, 1%, 0.1W, 0603; Resistance Vishay 52K8676
RES, THICK FILM, 68K1, 1%, 0.1W, 0603; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 68K1, 1%, 0.1W, 0603; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 68.1kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW060368K1FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 68.1kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW060368K1FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 68.1kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW060368K1FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 68.1kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 68.1kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW060368K1FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060368K1FKEA
Chip Resistor - Surface Mount CRCW060368K1FKEA
RES SMD 68.1K OHM 1% 1/10W 0603

RES SMD 68.1K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-68.1KHDKR-ND 52-CRCW060368K1FKEA 915877-CRCW060368K1FKEA CRCW060368K1FKEA 6790642 42K3998 52K8676 17930-CRCW060368K1FKEA CRCW060368K1FKEA
Product Name Chip Resistor - Surface Mount SMD 75V 100mW Resistor Chip Resistor - Surface Mount - CRCW060368K1FKEA Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance: 1%; Power Rating:0... Surface Mount Resistors Res, Thick Film, 68K1, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 68K1, 1%, 0.1W, 0603; Resistance Vishay 100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 68.1kΩ 0603 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD113JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details