Vishay Intertechnology, Inc. RES 68K OHM .25W 5% 0603 SMD CRCW060368K0JNEAHP

Description
RES 68Kohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 68Kohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM .25W 5% 0603 SMD - CRCW060368K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM .25W 5% 0603 SMD
CRCW060368K0JNEAHP
RES 68K OHM .25W 5% 0603 SMD CRCW060368K0JNEAHP
RES 68Kohm .25W 5% 0603 SMD

RES 68Kohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-68KSATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KSATR-ND
Chip Resistor - Surface Mount 541-68KSATR-ND
68 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KSADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KSADKR-ND
Chip Resistor - Surface Mount 541-68KSADKR-ND
68 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KSACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KSACT-ND
Chip Resistor - Surface Mount 541-68KSACT-ND
68 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060368K0JNEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060368K0JNEAHP
Chip Resistor - Surface Mount CRCW060368K0JNEAHP
RES SMD 68K OHM 5% 1/3W 0603

RES SMD 68K OHM 5% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060368K0JNEAHP 541-68KSATR-ND CRCW060368K0JNEAHP
Product Name RES 68K OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 68000 ohms 68000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details