Vishay Precision Group RES SMT 68K OHM 5% (0603) CRCW060368K0JNEA

Description
RES SMT 68Kohm 5% (0603)
Request a Quote Datasheet
Description
RES SMT 68Kohm 5% (0603)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMT 68K OHM 5% (0603) - CRCW060368K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMT 68K OHM 5% (0603)
CRCW060368K0JNEA
RES SMT 68K OHM 5% (0603) CRCW060368K0JNEA
RES SMT 68Kohm 5% (0603)

RES SMT 68Kohm 5% (0603)

Supplier's Site
Chip Resistor - Surface Mount - 541-68KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KGTR-ND
Chip Resistor - Surface Mount 541-68KGTR-ND
68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KGCT-ND
Chip Resistor - Surface Mount 541-68KGCT-ND
68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KGDKR-ND
Chip Resistor - Surface Mount 541-68KGDKR-ND
68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 68K, 5%, 0.1W, 0603, Reel; Resistance Vishay - 29H3929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 5%, 0.1W, 0603, Reel; Resistance Vishay
29H3929
Res, Thick Film, 68K, 5%, 0.1W, 0603, Reel; Resistance Vishay 29H3929
RES, THICK FILM, 68K, 5%, 0.1W, 0603, REEL; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68K, 5%, 0.1W, 0603, REEL; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 68Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3052
Res, 68Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3052
RES, 68KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 68KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW060368K0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060368K0JNEA
Chip Resistor - Surface Mount CRCW060368K0JNEA
RES SMD 68K OHM 5% 1/10W 0603

RES SMD 68K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060368K0JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060368K0JNEA
Resistors - Chip Resistor - Surface Mount CRCW060368K0JNEA
RES SMD 68K OHM 5% 1/10W 0603

RES SMD 68K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW060368K0JNEA 541-68KGTR-ND 29H3929 33AK3052 CRCW060368K0JNEA CRCW060368K0JNEA
Product Name RES SMT 68K OHM 5% (0603) Chip Resistor - Surface Mount Res, Thick Film, 68K, 5%, 0.1W, 0603, Reel; Resistance Vishay Res, 68Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Resistance Range 68000 ohms 68000 ohms 68000 ohms 68000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details