Vishay Precision Group CRCW060368K0FKTA CRCW060368K0FKTA

Description
CRCW060368K0FKTA
Request a Quote Datasheet
Description
CRCW060368K0FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060368K0FKTA - CRCW060368K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060368K0FKTA
CRCW060368K0FKTA
CRCW060368K0FKTA CRCW060368K0FKTA
CRCW060368K0FKTA

CRCW060368K0FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060368K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060368K0FKTA-ND
Chip Resistor - Surface Mount CRCW060368K0FKTA-ND
68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 68K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4337
Res, Thick Film, 68K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4337
RES, THICK FILM, 68K, 1%, 0.1W, 0603, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 68K, 1%, 0.1W, 0603, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060368K0FKTA CRCW060368K0FKTA-ND 07J4337
Product Name CRCW060368K0FKTA Chip Resistor - Surface Mount Res, Thick Film, 68K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details