Vishay Precision Group Surface Mount Resistors CRCW060368K0FKEA

Description
Vishay CRCW060368K0FKEA
Request a Quote Datasheet
Description
Vishay CRCW060368K0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790633
Surface Mount Resistors 6790633
Vishay CRCW060368K0FKEA

Vishay CRCW060368K0FKEA

Supplier's Site
RES 68.0K OHM 1/10W 1% 0603 SMD - CRCW060368K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0K OHM 1/10W 1% 0603 SMD
CRCW060368K0FKEA
RES 68.0K OHM 1/10W 1% 0603 SMD CRCW060368K0FKEA
RES 68.0Kohm 1/10W 1% 0603 SMD

RES 68.0Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-68.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0KHCT-ND
Chip Resistor - Surface Mount 541-68.0KHCT-ND
68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0KHTR-ND
Chip Resistor - Surface Mount 541-68.0KHTR-ND
68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0KHDKR-ND
Chip Resistor - Surface Mount 541-68.0KHDKR-ND
68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060368K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060368K0FKEA
Chip Resistor - Surface Mount CRCW060368K0FKEA
RES SMD 68K OHM 1% 1/10W 0603

RES SMD 68K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 68K, 1%, 0.1W, 0603; Resistance Vishay - 52K8674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 0.1W, 0603; Resistance Vishay
52K8674
Res, Thick Film, 68K, 1%, 0.1W, 0603; Resistance Vishay 52K8674
RES, THICK FILM, 68K, 1%, 0.1W, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 0.1W, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 68K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8675 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8675
Res, Thick Film, 68K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8675
RES, THICK FILM, 68K, 1%, 0.1W, 0603, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 0.1W, 0603, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 68K OHM 1% 1/10W 0603 - 873-CRCW060368K0FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 68K OHM 1% 1/10W 0603
873-CRCW060368K0FKEA
RES SMD 68K OHM 1% 1/10W 0603 873-CRCW060368K0FKEA
RES SMD 68K OHM 1% 1/10W 0603

RES SMD 68K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6790633 CRCW060368K0FKEA 541-68.0KHCT-ND CRCW060368K0FKEA 52K8674 52K8675 873-CRCW060368K0FKEA
Product Name Surface Mount Resistors RES 68.0K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 68K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 68K, 1%, 0.1W, 0603, Reel; Resistance Vishay RES SMD 68K OHM 1% 1/10W 0603
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 68000 ohms 68000 ohms 68000 ohms 68000 ohms 68000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details