Vishay Intertechnology, Inc. RES 6.80M 5% 0.1W 0603 CRCW0603685JRT1

Description
RES 6.80M 5% 0.1W 0603
Request a Quote
Description
RES 6.80M 5% 0.1W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.80M 5% 0.1W 0603 - CRCW0603685JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80M 5% 0.1W 0603
CRCW0603685JRT1
RES 6.80M 5% 0.1W 0603 CRCW0603685JRT1
RES 6.80M 5% 0.1W 0603

RES 6.80M 5% 0.1W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603685JRT1
Product Name RES 6.80M 5% 0.1W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers