VISHAY INTERTECHNOLOGY, INC.
CRCW0603683JT -- RES SMT 68K OHM 5% (0603)
Vishay Intertechnology, Inc.
RES SMT 68K OHM 5% (0603)
CRCW0603683JT
Description
RES SMT 68Kohm 5% (0603)
Request a Quote
Email Supplier
Description
RES SMT 68Kohm 5% (0603)
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603683JT |
|
Product Name
|
RES SMT 68K OHM 5% (0603) |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Resistance Range
0.0068 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.47 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details