Vishay Intertechnology, Inc. RES CHP 6.8K 1/16W 5% TAPE CRCW0603682JRT1

Description
RES CHP 6.8K 1/16W 5% TAPE
Request a Quote
Description
RES CHP 6.8K 1/16W 5% TAPE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHP 6.8K 1/16W 5% TAPE - CRCW0603682JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHP 6.8K 1/16W 5% TAPE
CRCW0603682JRT1
RES CHP 6.8K 1/16W 5% TAPE CRCW0603682JRT1
RES CHP 6.8K 1/16W 5% TAPE

RES CHP 6.8K 1/16W 5% TAPE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603682JRT1
Product Name RES CHP 6.8K 1/16W 5% TAPE
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers