Vishay Precision Group Res Thick Film 0603 681 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603681RFKTC

Description
Res Thick Film 0603 681 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 681 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 681 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW0603681RFKTC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 681 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW0603681RFKTC
Res Thick Film 0603 681 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603681RFKTC
Res Thick Film 0603 681 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 681 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603681RFKTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603681RFKTC-ND
Chip Resistor - Surface Mount CRCW0603681RFKTC-ND
681 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 681 1% 100 Rt6 Rohs Compliant Vishay - 48P9703 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 681 1% 100 Rt6 Rohs Compliant Vishay
48P9703
Crcw0603 681 1% 100 Rt6 Rohs Compliant Vishay 48P9703
CRCW0603 681 1% 100 RT6 ROHS COMPLIANT: NO

CRCW0603 681 1% 100 RT6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603681RFKTC CRCW0603681RFKTC-ND 48P9703
Product Name Res Thick Film 0603 681 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Crcw0603 681 1% 100 Rt6 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details