Vishay Precision Group CRCW0603681KFKTA CRCW0603681KFKTA

Description
CRCW0603681KFKTA
Request a Quote Datasheet
Description
CRCW0603681KFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603681KFKTA - CRCW0603681KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603681KFKTA
CRCW0603681KFKTA
CRCW0603681KFKTA CRCW0603681KFKTA
CRCW0603681KFKTA

CRCW0603681KFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603681KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603681KFKTA-ND
Chip Resistor - Surface Mount CRCW0603681KFKTA-ND
681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 681K, 1%, 0.1W, 0603; Resistance Vishay - 01C7947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681K, 1%, 0.1W, 0603; Resistance Vishay
01C7947
Res, Thick Film, 681K, 1%, 0.1W, 0603; Resistance Vishay 01C7947
RES, THICK FILM, 681K, 1%, 0.1W, 0603; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 681K, 1%, 0.1W, 0603; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603681KFKTA CRCW0603681KFKTA-ND 01C7947
Product Name CRCW0603681KFKTA Chip Resistor - Surface Mount Res, Thick Film, 681K, 1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers