Vishay Precision Group Chip Resistor - Surface Mount CRCW0603681KFKEA

Description
681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-681KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681KHDKR-ND
Chip Resistor - Surface Mount 541-681KHDKR-ND
681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681KHTR-ND
Chip Resistor - Surface Mount 541-681KHTR-ND
681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681KHCT-ND
Chip Resistor - Surface Mount 541-681KHCT-ND
681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:681kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0603681KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:681kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0603681KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:681kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603681KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:681kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:681kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 681K, 1%, 0.1W, 0603; Resistance Vishay - 52K8684 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681K, 1%, 0.1W, 0603; Resistance Vishay
52K8684
Res, Thick Film, 681K, 1%, 0.1W, 0603; Resistance Vishay 52K8684
RES, THICK FILM, 681K, 1%, 0.1W, 0603; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 681K, 1%, 0.1W, 0603; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 681K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8685 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8685
Res, Thick Film, 681K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8685
RES, THICK FILM, 681K, 1%, 0.1W, 0603, REEL; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 681K, 1%, 0.1W, 0603, REEL; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-681KHDKR-ND CRCW0603681KFKEA 52K8684 52K8685
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:681kohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 681K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 681K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details