Vishay Intertechnology, Inc. RES, 680 OHM, 1/10W, 5%, 0603 PKG CRCW0603681JRT1

Description
RES, 680ohm, 1/10W, 5%, 0603 PKG
Request a Quote
Description
RES, 680ohm, 1/10W, 5%, 0603 PKG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 680 OHM, 1/10W, 5%, 0603 PKG - CRCW0603681JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 680 OHM, 1/10W, 5%, 0603 PKG
CRCW0603681JRT1
RES, 680 OHM, 1/10W, 5%, 0603 PKG CRCW0603681JRT1
RES, 680ohm, 1/10W, 5%, 0603 PKG

RES, 680ohm, 1/10W, 5%, 0603 PKG

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603681JRT1
Product Name RES, 680 OHM, 1/10W, 5%, 0603 PKG
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details