Vishay Intertechnology, Inc. RES, 0603, SMD, 1%, TKF 681K CRCW06036813FRT1

Description
RES, 0603, SMD, 1%, TKF 681K
Request a Quote
Description
RES, 0603, SMD, 1%, TKF 681K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, SMD, 1%, TKF 681K - CRCW06036813FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, SMD, 1%, TKF 681K
CRCW06036813FRT1
RES, 0603, SMD, 1%, TKF 681K CRCW06036813FRT1
RES, 0603, SMD, 1%, TKF 681K

RES, 0603, SMD, 1%, TKF 681K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06036813FRT1
Product Name RES, 0603, SMD, 1%, TKF 681K
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details