VISHAY INTERTECHNOLOGY, INC.
CRCW06036810FRT1E3 -- RES SM 681R 1% .06W 0603
Vishay Intertechnology, Inc.
RES SM 681R 1% .06W 0603
CRCW06036810FRT1E3
Description
RES SM 681R 1% .06W 0603
Request a Quote
Email Supplier
Description
RES SM 681R 1% .06W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06036810FRT1E3 |
|
Product Name
|
RES SM 681R 1% .06W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
10 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Metal Foil
Resistance Range
0.5000 ohms
Tolerance
1 +/- %
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details