Vishay Intertechnology, Inc. RES, 681 OHM, 1/16W, 1% CRCW06036810F

Description
RES, 681ohm, 1/16W, 1%
Request a Quote
Description
RES, 681ohm, 1/16W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 681 OHM, 1/16W, 1% - CRCW06036810F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 681 OHM, 1/16W, 1%
CRCW06036810F
RES, 681 OHM, 1/16W, 1% CRCW06036810F
RES, 681ohm, 1/16W, 1%

RES, 681ohm, 1/16W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06036810F
Product Name RES, 681 OHM, 1/16W, 1%
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details