Vishay Precision Group Thick Film Resistors - SMD 1/10watt 680ohms 1% CRCW0603680RFKTA

Description
Thick Film Resistors - SMD 1/10watt 680ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 680ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 680ohms 1% - CRCW0603680RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 680ohms 1%
CRCW0603680RFKTA
Thick Film Resistors - SMD 1/10watt 680ohms 1% CRCW0603680RFKTA
Thick Film Resistors - SMD 1/10watt 680ohms 1%

Thick Film Resistors - SMD 1/10watt 680ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603680RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603680RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603680RFKTADKR-ND
RES SMD 680 OHM 1% 1/10W 0603

RES SMD 680 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603680RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603680RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603680RFKTACT-ND
RES SMD 680 OHM 1% 1/10W 0603

RES SMD 680 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603680RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603680RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603680RFKTATR-ND
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 680R, 1%, 0.1W, 0603; Resistance Vishay - 97C5975 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.1W, 0603; Resistance Vishay
97C5975
Res, Thick Film, 680R, 1%, 0.1W, 0603; Resistance Vishay 97C5975
RES, THICK FILM, 680R, 1%, 0.1W, 0603; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 680R, 1%, 0.1W, 0603; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603680RFKTA 541-CRCW0603680RFKTADKR-ND 97C5975
Product Name Thick Film Resistors - SMD 1/10watt 680ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 680R, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers