Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603680RFKEB

Description
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603680RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603680RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0603680RFKEBCT-ND
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603680RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603680RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0603680RFKEBTR-ND
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Vishay/DaleThick Film Resistors - SMD 1/10watt 680ohms 1% - CRCW0603680RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 680ohms 1%
CRCW0603680RFKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 680ohms 1% CRCW0603680RFKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 680ohms 1%

Vishay/DaleThick Film Resistors - SMD 1/10watt 680ohms 1%

Supplier's Site
Res, 680 Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680 Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3054
Res, 680 Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3054
RES, 680 OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 680 OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site
D11/crcw0603 100 680R 1% Et5 E3 Rohs Compliant Vishay - 48P9694 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 680R 1% Et5 E3 Rohs Compliant Vishay
48P9694
D11/crcw0603 100 680R 1% Et5 E3 Rohs Compliant Vishay 48P9694
D11/CRCW0603 100 680R 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 680R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603680RFKEBCT-ND CRCW0603680RFKEB 33AK3054
Product Name Chip Resistor - Surface Mount Vishay/DaleThick Film Resistors - SMD 1/10watt 680ohms 1% Res, 680 Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details