Vishay Precision Group RES 680 OHM .25W 1% 0603 SMD CRCW0603680RFKEAHP

Description
RES 680ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 680ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM .25W 1% 0603 SMD - CRCW0603680RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM .25W 1% 0603 SMD
CRCW0603680RFKEAHP
RES 680 OHM .25W 1% 0603 SMD CRCW0603680RFKEAHP
RES 680ohm .25W 1% 0603 SMD

RES 680ohm .25W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 8206887P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206887P
Surface Mount Resistors 8206887P
Vishay CRCW0603680RFKEAHP

Vishay CRCW0603680RFKEAHP

Supplier's Site
Surface Mount Resistors - 8206887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206887
Surface Mount Resistors 8206887
Vishay CRCW0603680RFKEAHP

Vishay CRCW0603680RFKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-680SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680SDKR-ND
Chip Resistor - Surface Mount 541-680SDKR-ND
680 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680STR-ND
Chip Resistor - Surface Mount 541-680STR-ND
680 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680SCT-ND
Chip Resistor - Surface Mount 541-680SCT-ND
680 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Smd Chip Resistor, 680 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay - 41R4699 - Newark, An Avnet Company
Chicago, IL, United States
Smd Chip Resistor, 680 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
41R4699
Smd Chip Resistor, 680 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay 41R4699
SMD Chip Resistor, 680 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

SMD Chip Resistor, 680 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603680RFKEAHP 8206887P 8206887 541-680SDKR-ND 41R4699
Product Name RES 680 OHM .25W 1% 0603 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Smd Chip Resistor, 680 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.3330 watts
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details