Vishay Precision Group SMD 75V 100mW Resistor CRCW0603680RFKEA

Description
0603 Thick Film Resistor, 680R, 1%, 75V, 100mW, SMD Product overview: CRCW0603680RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603680RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor, 680R, 1%, 75V, 100mW, SMD Product overview: CRCW0603680RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603680RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-CRCW0603680RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW0603680RFKEA
SMD 75V 100mW Resistor 52-CRCW0603680RFKEA
0603 Thick Film Resistor, 680R, 1%, 75V, 100mW, SMD Product overview: CRCW0603680RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603680RFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 680R, 1%, 75V, 100mW, SMD Product overview: CRCW0603680RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603680RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-680HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680HCT-ND
Chip Resistor - Surface Mount 541-680HCT-ND
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680HDKR-ND
Chip Resistor - Surface Mount 541-680HDKR-ND
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680HTR-ND
Chip Resistor - Surface Mount 541-680HTR-ND
680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603680RFKEA
915876-CRCW0603680RFKEA
Chip Resistor - Surface Mount - CRCW0603680RFKEA 915876-CRCW0603680RFKEA
Manufacturer: Vishay Win Source Part Number: 915876-CRCW0603680RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 680R 1% ET1 E3, 541-680HCT, 541-680HTR, 541-680HDKR

Manufacturer: Vishay
Win Source Part Number: 915876-CRCW0603680RFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 680 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D11/CRCW0603 100 680R 1% ET1 E3, 541-680HCT, 541-680HTR, 541-680HDKR

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:680ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603680RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:680ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603680RFKEA
Thick Film ResistorSeries:CRCW; Resistance:680ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603680RFKEA
Thick Film ResistorSeries:CRCW; Resistance:680ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:680ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Surface Mount Resistors - 6790627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790627
Surface Mount Resistors 6790627
Vishay CRCW0603680RFKEA

Vishay CRCW0603680RFKEA

Supplier's Site
Surface Mount Resistors - 1694450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694450
Surface Mount Resistors 1694450
Vishay CRCW0603680RFKEA

Vishay CRCW0603680RFKEA

Supplier's Site
Res, Thick Film, 680R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8683 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8683
Res, Thick Film, 680R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8683
RES, THICK FILM, 680R, 1%, 0.1W, 0603, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.1W, 0603, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 680R, 1%, 0.1W, 0603; Resistance Vishay - 52K8682 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.1W, 0603; Resistance Vishay
52K8682
Res, Thick Film, 680R, 1%, 0.1W, 0603; Resistance Vishay 52K8682
RES, THICK FILM, 680R, 1%, 0.1W, 0603; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.1W, 0603; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5412 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5412
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5412
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603680RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603680RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603680RFKEA
RES SMD 680 OHM 1% 1/10W 0603

RES SMD 680 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0603680RFKEA 541-680HCT-ND 915876-CRCW0603680RFKEA CRCW0603680RFKEA 6790627 52K8683 52K8682 61M5412 CRCW0603680RFKEA
Product Name SMD 75V 100mW Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0603680RFKEA Thick Film ResistorSeries:CRCW; Resistance:680ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Surface Mount Resistors Res, Thick Film, 680R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 680R, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD204GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details