Vishay Intertechnology, Inc. RES 680K OHM 1/10W 5% 0603 SMD CRCW0603680KJNTA

Description
RES 680Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 680Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/10W 5% 0603 SMD - CRCW0603680KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/10W 5% 0603 SMD
CRCW0603680KJNTA
RES 680K OHM 1/10W 5% 0603 SMD CRCW0603680KJNTA
RES 680Kohm 1/10W 5% 0603 SMD

RES 680Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603680KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603680KJNTA-ND
Chip Resistor - Surface Mount CRCW0603680KJNTA-ND
680 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603680KJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603680KJNTA
Chip Resistor - Surface Mount CRCW0603680KJNTA
RES SMD 680K OHM 5% 1/10W 0603

RES SMD 680K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 680K 5% 200 Rt1 Rohs Compliant Vishay - 48P9693 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 680K 5% 200 Rt1 Rohs Compliant Vishay
48P9693
Crcw0603 680K 5% 200 Rt1 Rohs Compliant Vishay 48P9693
CRCW0603 680K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 680K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0603680KJNTA CRCW0603680KJNTA-ND CRCW0603680KJNTA 48P9693
Product Name RES 680K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0603 680K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 680000 ohms 680000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details