Vishay Precision Group Thick Film Resistors - SMD 1/10watt 680Kohms 1% CRCW0603680KFKTA

Description
Thick Film Resistors - SMD 1/10watt 680Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 680Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 680Kohms 1% - CRCW0603680KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 680Kohms 1%
CRCW0603680KFKTA
Thick Film Resistors - SMD 1/10watt 680Kohms 1% CRCW0603680KFKTA
Thick Film Resistors - SMD 1/10watt 680Kohms 1%

Thick Film Resistors - SMD 1/10watt 680Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603680KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603680KFKTA-ND
Chip Resistor - Surface Mount CRCW0603680KFKTA-ND
680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 680Kohm, 100Mw, 1%; Resistance Vishay - 07J4338 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 680Kohm, 100Mw, 1%; Resistance Vishay
07J4338
Resistor, Thick Film, 680Kohm, 100Mw, 1%; Resistance Vishay 07J4338
RESISTOR, THICK FILM, 680KOHM, 100mW, 1%; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 680KOHM, 100mW, 1%; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603680KFKTA CRCW0603680KFKTA-ND 07J4338
Product Name Thick Film Resistors - SMD 1/10watt 680Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 680Kohm, 100Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 680000 ohms 680000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details