Vishay Intertechnology, Inc. RES,SMT,100 OHM 1/16W 1%,0402 CRCW0603680JT

Description
RES,SMT,100ohm 1/16W 1%,0402
Request a Quote
Description
RES,SMT,100ohm 1/16W 1%,0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES,SMT,100 OHM 1/16W 1%,0402 - CRCW0603680JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,SMT,100 OHM 1/16W 1%,0402
CRCW0603680JT
RES,SMT,100 OHM 1/16W 1%,0402 CRCW0603680JT
RES,SMT,100ohm 1/16W 1%,0402

RES,SMT,100ohm 1/16W 1%,0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603680JT
Product Name RES,SMT,100 OHM 1/16W 1%,0402
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details