Vishay Precision Group RES 66.5K OHM 1/10W 1% 0603 SMD CRCW060366K5FKTA

Description
RES 66.5Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 66.5Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/10W 1% 0603 SMD - CRCW060366K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/10W 1% 0603 SMD
CRCW060366K5FKTA
RES 66.5K OHM 1/10W 1% 0603 SMD CRCW060366K5FKTA
RES 66.5Kohm 1/10W 1% 0603 SMD

RES 66.5Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060366K5FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060366K5FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060366K5FKTATR-ND
66.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

66.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060366K5FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060366K5FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060366K5FKTACT-ND
RES SMD 66.5K OHM 1% 1/10W 0603

RES SMD 66.5K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060366K5FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060366K5FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060366K5FKTADKR-ND
RES SMD 66.5K OHM 1% 1/10W 0603

RES SMD 66.5K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060366K5FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060366K5FKTA
Resistors - Chip Resistor - Surface Mount CRCW060366K5FKTA
RES SMD 66.5K OHM 1% 1/10W 0603

RES SMD 66.5K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 66K5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4331
Res, Thick Film, 66K5, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4331
RES, THICK FILM, 66K5, 1%, 0.1W, 0603, REEL; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 66K5, 1%, 0.1W, 0603, REEL; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060366K5FKTA 541-CRCW060366K5FKTATR-ND CRCW060366K5FKTA 07J4331
Product Name RES 66.5K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 66K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 66500 ohms 66500 ohms 66500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data