RES SMD 665 OHM 1% 1/10W 0603
RES SMD 665 OHM 1% 1/10W 0603
665 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES SMD 665 OHM 1% 1/10W 0603
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No
THICK FILM CHIP RESISTOR; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW0603665RFKTACT-ND | CRCW0603665RFKTA | CRCW0603665RFKTA | 07J4329 | 36C9292 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1%; Power Rating:... | Resistors - Chip Resistor - Surface Mount | Thick Film Chip Resistor; Filter Terminals Vishay | Thick Film Chip Resistor; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 [1608 Metric] | |
| Resistance Range | 665 ohms | 665 ohms | 665 ohms | 665 ohms |