Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603665RFKEBHP

Description
665 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
665 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603665RFKEBHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603665RFKEBHP-ND
Chip Resistor - Surface Mount CRCW0603665RFKEBHP-ND
665 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

665 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 665 OHM 1/4W 1% 0603 SMD - CRCW0603665RFKEBHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/4W 1% 0603 SMD
CRCW0603665RFKEBHP
RES 665 OHM 1/4W 1% 0603 SMD CRCW0603665RFKEBHP
RES 665ohm 1/4W 1% 0603 SMD

RES 665ohm 1/4W 1% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603665RFKEBHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603665RFKEBHP
Resistors - Chip Resistor - Surface Mount CRCW0603665RFKEBHP
RES SMD 665 OHM 1% 1/3W 0603

RES SMD 665 OHM 1% 1/3W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0603665RFKEBHP-ND CRCW0603665RFKEBHP CRCW0603665RFKEBHP
Product Name Chip Resistor - Surface Mount RES 665 OHM 1/4W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 665 ohms 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers