Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603665RFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603665RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603665RFKEA
Thick Film ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603665RFKEA
Thick Film ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Chip Resistor - Surface Mount - 541-665HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-665HDKR-ND
Chip Resistor - Surface Mount 541-665HDKR-ND
665 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

665 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-665HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-665HCT-ND
Chip Resistor - Surface Mount 541-665HCT-ND
665 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

665 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-665HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-665HTR-ND
Chip Resistor - Surface Mount 541-665HTR-ND
665 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

665 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603665RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603665RFKEA
Chip Resistor - Surface Mount CRCW0603665RFKEA
RES SMD 665 OHM 1% 1/10W 0603

RES SMD 665 OHM 1% 1/10W 0603

Supplier's Site Datasheet
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 665Ω 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW0603665RFKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 665Ω 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW0603665RFKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 665Ω 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW0603665RFKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 665Ω 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 665Ω 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 665R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3997
Res, Thick Film, 665R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3997
RES, THICK FILM, 665R, 1%, 0.1W, 0603, REEL; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 665R, 1%, 0.1W, 0603, REEL; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 665R, 1%, 0.1W, 0603; Resistance Vishay - 52K8673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665R, 1%, 0.1W, 0603; Resistance Vishay
52K8673
Res, Thick Film, 665R, 1%, 0.1W, 0603; Resistance Vishay 52K8673
RES, THICK FILM, 665R, 1%, 0.1W, 0603; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 665R, 1%, 0.1W, 0603; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW0603665RFKEA 541-665HDKR-ND CRCW0603665RFKEA 17930-CRCW0603665RFKEA 42K3997 52K8673
Product Name Thick Film ResistorSeries:CRCW; Resistance:665ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Chip Resistor - Surface Mount Chip Resistor - Surface Mount 100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 665Ω 0603 Chip Resistor - Surface Mount ROHS Res, Thick Film, 665R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 665R, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 665 ohms 665 ohms 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details