Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603665KFKEA

Description
665 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
665 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 42K3996, features a resistance value of 665 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is packaged in a 0603 (1608 metric) size. This resistor is designed for general-purpose applications and is RoHS compliant. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. It offers stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The resistor is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor is available on a reel for automated assembly.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 42K3996, features a resistance value of 665 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is packaged in a 0603 (1608 metric) size. This resistor is designed for general-purpose applications and is RoHS compliant. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. It offers stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The resistor is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor is available on a reel for automated assembly.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-665KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-665KHDKR-ND
Chip Resistor - Surface Mount 541-665KHDKR-ND
665 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

665 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-665KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-665KHTR-ND
Chip Resistor - Surface Mount 541-665KHTR-ND
665 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

665 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-665KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-665KHCT-ND
Chip Resistor - Surface Mount 541-665KHCT-ND
665 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

665 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603665KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603665KFKEA
Thick Film ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603665KFKEA
Thick Film ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 665K, 1%, 0.1W, 0603; Resistance Vishay - 52K8672 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665K, 1%, 0.1W, 0603; Resistance Vishay
52K8672
Res, Thick Film, 665K, 1%, 0.1W, 0603; Resistance Vishay 52K8672
RES, THICK FILM, 665K, 1%, 0.1W, 0603; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 665K, 1%, 0.1W, 0603; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 665K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3996
Res, Thick Film, 665K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3996
RES, THICK FILM, 665K, 1%, 0.1W, 0603, REEL; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 665K, 1%, 0.1W, 0603, REEL; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-665KHDKR-ND CRCW0603665KFKEA 52K8672 42K3996
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 665K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 665K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details