Vishay Intertechnology, Inc. RES, 665K, 1/16W, 1% CRCW06036653FRT1

Description
RES, 665K, 1/16W, 1%
Request a Quote
Description
RES, 665K, 1/16W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 665K, 1/16W, 1% - CRCW06036653FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 665K, 1/16W, 1%
CRCW06036653FRT1
RES, 665K, 1/16W, 1% CRCW06036653FRT1
RES, 665K, 1/16W, 1%

RES, 665K, 1/16W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06036653FRT1
Product Name RES, 665K, 1/16W, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details