Vishay Intertechnology, Inc. RES, 6.65K, 1/16W, TKF, 1%, 0603 CRCW06036651FRT1

Description
RES, 6.65K, 1/16W, TKF, 1%, 0603
Request a Quote
Description
RES, 6.65K, 1/16W, TKF, 1%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 6.65K, 1/16W, TKF, 1%, 0603 - CRCW06036651FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 6.65K, 1/16W, TKF, 1%, 0603
CRCW06036651FRT1
RES, 6.65K, 1/16W, TKF, 1%, 0603 CRCW06036651FRT1
RES, 6.65K, 1/16W, TKF, 1%, 0603

RES, 6.65K, 1/16W, TKF, 1%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06036651FRT1
Product Name RES, 6.65K, 1/16W, TKF, 1%, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details