Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060364R9FKTA

Description
64.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060364R9FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060364R9FKTA-ND
Chip Resistor - Surface Mount CRCW060364R9FKTA-ND
64.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:64.9ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW060364R9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:64.9ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW060364R9FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:64.9ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060364R9FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:64.9ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:64.9ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 64R9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4323 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64R9, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4323
Res, Thick Film, 64R9, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4323
RES, THICK FILM, 64R9, 1%, 0.1W, 0603, REEL; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 64R9, 1%, 0.1W, 0603, REEL; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060364R9FKTA-ND CRCW060364R9FKTA 07J4323
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:64.9ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 64R9, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details