Res Thick Film 0603 64.9 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R
64.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW060364R9DKTAP | CRCW060364R9DKTAP-ND |
| Product Name | Res Thick Film 0603 64.9 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 10 watts | 0.1000 watts |