Vishay Precision Group Chip Resistor - Surface Mount CRCW060364K9FKTA

Description
64.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
64.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060364K9FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060364K9FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060364K9FKTATR-ND
64.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

64.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060364K9FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060364K9FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060364K9FKTADKR-ND
RES SMD 64.9K OHM 1% 1/10W 0603

RES SMD 64.9K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060364K9FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060364K9FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060364K9FKTACT-ND
RES SMD 64.9K OHM 1% 1/10W 0603

RES SMD 64.9K OHM 1% 1/10W 0603

Buy Now Datasheet
CRCW060364K9FKTA - CRCW060364K9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060364K9FKTA
CRCW060364K9FKTA
CRCW060364K9FKTA CRCW060364K9FKTA
CRCW060364K9FKTA

CRCW060364K9FKTA

Supplier's Site
Res, Thick Film, 64K9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4326 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64K9, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4326
Res, Thick Film, 64K9, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4326
RES, THICK FILM, 64K9, 1%, 0.1W, 0603, REEL; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 64K9, 1%, 0.1W, 0603, REEL; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060364K9FKTATR-ND CRCW060364K9FKTA 07J4326
Product Name Chip Resistor - Surface Mount CRCW060364K9FKTA Res, Thick Film, 64K9, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details