Vishay Precision Group Chip Resistor - Surface Mount CRCW060364K9FKEBC

Description
64.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
64.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060364K9FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060364K9FKEBC-ND
Chip Resistor - Surface Mount CRCW060364K9FKEBC-ND
64.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

64.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 64K9 1% Et5 E3 Rohs Compliant Vishay - 59AC3014 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 64K9 1% Et5 E3 Rohs Compliant Vishay
59AC3014
D11/crcw0603-C 100 64K9 1% Et5 E3 Rohs Compliant Vishay 59AC3014
D11/CRCW0603-C 100 64K9 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 64K9 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW060364K9FKEBC-ND 59AC3014
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 64K9 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers