649 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
649 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
649 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 649 OHM 1% 1/10W 0603
RES, THICK FILM, 649R, 1%, 0.1W, 0603; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, THICK FILM, 649R, 1%, 0.1W, 0603, REEL; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 6790611 | 541-649HDKR-ND | CRCW0603649RFKEA | CRCW0603649RFKEA | 52K8668 | 52K8669 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | CRCW0603649RFKEA | Chip Resistor - Surface Mount | Res, Thick Film, 649R, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 649R, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use |